ASTM International - ASTM E823-81(1995)e1

Standard Practice for Nonoperational Exposure and Inspection of a Solar Collector

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 May 1981
Status: inactive
Page Count: 5
scope:

1.1 This practice defines the procedure to expose a solar thermal collector to an outdoor or simulated outdoor environment in a nonoperational model. The procedure provides for periodic inspections and a post-exposure disassembly and inspection of the collector.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM E823-81(1995)e1
May 29, 1981
Standard Practice for Nonoperational Exposure and Inspection of a Solar Collector
1.1 This practice defines the procedure to expose a solar thermal collector to an outdoor or simulated outdoor environment in a nonoperational model. The procedure provides for periodic inspections...
May 29, 1981
Standard Practice for Nonoperational Exposure and Inspection of a Solar Collector (Withdrawn 2010)
Exposure in a nonoperational mode provides for conditioning and assessment of the physical appearance of a solar collector resulting from moderately severe solar irradiation, ambient temperature, and...
Advertisement