ASTM International - ASTM F1208-89(2000)
Standard Specification for Minimum Performance and Safety Requirements for Anesthesia Breathing Systems
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 12 |
scope:
1.1 This specification covers breathing systems and components employed with anesthesia gas machines for humans. This specification considers the circle system as a whole and some of its components individually. A particular emphasis is placed upon component arrangement in the circle absorber-type system, and submits a system of standard description and notation. Excluded are ventilators for use during anesthesia, Mapelson nonrebreathing type systems, as well as breathing systems and related components of dental analgesia machines. (For rationale, see Appendix X1.)
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 This specification is arranged as follows:
| Section | |
| Scope | 1 |
| Referenced Documents | 2 |
| Terminology | 3 |
| System Classification | 4 |
| Graphic Notations | |
| Diagramatic Rules | |
| Functional Segments of the Circle System | |
| Test Procedures-General | 5 |
| Sterilization | 6 |
| Systems | 7 |
| Leakage of Breathing System | |
| Resistance of Breathing Systems | |
| Volume of Gas Not Delivered to Patient Due to Internal Compliance | |
| Monitoring Requirements | |
| Adjustable Pressure-Limiting (APL) Valves | 8 |
| Reservoir Bags | 9 |
| CO
2 Absorbers | 10 |
| Unidirectional Valves | 11 |
| Requirements | |
| Test Procedure | |
| Optional Components | 12 |
| Breathing Tubes | 13 |
| Fresh Gas Inlet and Fresh Gas Supply Tube or Hose | 14 |
| Connectors | 15 |
| Pressure Gauges | 16 |
| Y-Piece and Breathing Tubes | 17 |
| Information in Labeling | 18 |
| Rationale | Appendix X1 |
Document History