ASTM International - ASTM C637-98a

Standard Specification for Aggregates for Radiation-Shielding Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 4
ICS Code (Radiation protection): 13.280
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers special aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following precautionary caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2026
Standard Specification for High-Density Aggregates for Concrete
1.1 This specification covers special aggregates and high-density aggregates for use in radiation-shielding concretes or other applications in which composition or high-density, or both, are of prime...
January 1, 2020
Standard Specification for Aggregates for Radiation-Shielding Concrete
1.1 This specification covers special aggregates and/or high-density aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime...
June 1, 2014
Standard Specification for Aggregates for Radiation-Shielding Concrete
This specification covers special aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. Aggregates covered by...
December 15, 2009
Standard Specification for Aggregates for Radiation-Shielding Concrete
This specification covers special aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. Aggregates covered by...
ASTM C637-98a
May 10, 1998
Standard Specification for Aggregates for Radiation-Shielding Concrete
1.1 This specification covers special aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. 1.2 The values stated in...
May 10, 1998
Standard Specification for Aggregates for Radiation-Shielding Concrete
This specification covers special aggregates for use in radiation-shielding concretes in which composition or high specific gravity, or both, are of prime consideration. Aggregates covered by...
Advertisement