ASTM International - ASTM E95-68(1996)e1

Standard Specification for Cell-Type Oven With Controlled Rates of Ventilation

inactive
Buy Now
Organization: ASTM International
Publication Date: 7 May 1968
Status: inactive
Page Count: 3
scope:

1.1 This specification covers the general requirements of a cell-type oven with controlled rates of ventilation for determining loss in weight or changes in properties of materials on heating at elevated temperatures. These specifications take into account the fact that chamber geometry, rate of ventilation, and temperature each affect the rate of loss of volatile constituents from a material, or the rate of change in other properties. This oven is recommended whenever the results are dependent on the time and temperature of heating, the amount of ventilation, or both. It is assumed that specific requirements such as specimen shape and dimensions, rate of ventilation, time, and temperature will be included in the applicable material specifications or test methods.

Note 1-Ovens meeting these specifications have been found useful for determination of plasticizer loss in plastics, and for controlled aging of elastomers and plastics.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

January 1, 2022
Standard Specification for Cell-Type Oven with Controlled Rates of Ventilation
1.1 This specification covers the general requirements of a cell-type oven with controlled rates of ventilation for determining loss in weight or changes in properties of materials on heating at...
July 1, 2016
Standard Specification for Cell-Type Oven with Controlled Rates of Ventilation
1.1 This specification covers the general requirements of a cell-type oven with controlled rates of ventilation for determining loss in weight or changes in properties of materials on heating at...
December 1, 2011
Standard Specification for Cell-Type Oven with Controlled Rates of Ventilation
1.1 This specification covers the general requirements of a cell-type oven with controlled rates of ventilation for determining loss in weight or changes in properties of materials on heating at...
November 1, 2006
Standard Specification for Cell-Type Oven with Controlled Rates of Ventilation
1.1 This specification covers the general requirements of a cell-type oven with controlled rates of ventilation for determining loss in weight or changes in properties of materials on heating at...
May 7, 1968
Standard Specification for Cell-Type Oven With Controlled Rates of Ventilation
1.1 This specification covers the general requirements of a cell-type oven with controlled rates of ventilation for determining loss in weight or changes in properties of materials on heating at...
ASTM E95-68(1996)e1
May 7, 1968
Standard Specification for Cell-Type Oven With Controlled Rates of Ventilation
1.1 This specification covers the general requirements of a cell-type oven with controlled rates of ventilation for determining loss in weight or changes in properties of materials on heating at...
Advertisement