ASTM International - ASTM UOP727-72

Total Sulfur in Naphthas and Petroleum Distillates by Oxidative Pyrolysis and Microcoulometric Titration

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: inactive
Page Count: 15
scope:

This method is for determining total sulfur in hydrocarbons at the 0.1 to 1-ppm level and the 1-ppm or higher level. Samples may be analyzed directly if viscosity permits injection by syringe. Samples having a high content of sulfur may be analyzed after dilution with a suitable solvent. Halides in excess of 10 times the sulfur level, nitrogen content greater than 10% and heavy metals interfere with the analysis.

Document History

ASTM UOP727-72
July 29, 2002
Total Sulfur in Naphthas and Petroleum Distillates by Oxidative Pyrolysis and Microcoulometric Titration
This method is for determining total sulfur in hydrocarbons at the 0.1 to 1-ppm level and the 1-ppm or higher level. Samples may be analyzed directly if viscosity permits injection by syringe....
Advertisement