ASTM International - ASTM D5961/D5961M-96

Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2001
Status: inactive
Page Count: 26
ICS Code (Reinforced plastics): 83.120
scope:

1.1 This test method determines the bearing response of multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by either double-shear (Procedure A) or single-shear (Procedure B) tensile loading of a specimen. Standard specimen configurations using fixed values of test parameters are described for each procedure. However, when fully documented in the test report, a number of test parameters may be optionally varied. The composite material forms are limited to continuous-fiber or discontinuous-fiber (tape or fabric, or both) reinforced composites for which the laminate is balanced and symmetric with respect to the test direction. The range of acceptable test laminates and thicknesses are described in 8.2.1.

1.2 This test method is consistent with the recommendations of MIL-HDBK-17, which describes the desirable attributes of a bearing response test method.

1.3 The multi-fastener test configurations described in this test method are similar to those used by industry to investigate the bypass portion of the bearing bypass interaction response for bolted joints, where the specimen may produce either a bearing failure mode or a bypass failure mode. While this test method may be referenced as guidance in bearing bypass test programs, the scope of this test method is limited to bearing failure modes.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2023
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
1.1 This test method covers the bearing response of pinned or fastened joints using multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by double-shear tensile...
August 1, 2017
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
5.1 This test method is designed to produce bearing response data for material specifications, research and development, quality assurance, and structural design and analysis. The standard...
May 1, 2013
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
5.1 This test method is designed to produce bearing response data for material specifications, research and development, quality assurance, and structural design and analysis. The standard...
October 1, 2010
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
This test method is designed to produce bearing response data for material specifications, research and development, quality assurance, and structural design and analysis. The standard configuration...
September 15, 2008
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
This test method is designed to produce bearing response data for material specifications, research and development, quality assurance, and structural design and analysis. The standard configuration...
March 1, 2007
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
1.1 This test method covers the bearing response of multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by either double-shear (Procedure A) tensile loading or...
March 1, 2005
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
1.1 This test method determines the bearing response of multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by either double-shear (Procedure A) or single-shear...
ASTM D5961/D5961M-96
September 10, 2001
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
1.1 This test method determines the bearing response of multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by either double-shear (Procedure A) or single-shear...
September 10, 2001
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
1.1 This test method determines the bearing response of multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by either double-shear (Procedure A) or single-shear...
September 10, 2001
Standard Test Method for Bearing Response of Polymer Matrix Composite Laminates
1.1 This test method determines the bearing response of multi-directional polymer matrix composite laminates reinforced by high-modulus fibers by either double-shear (Procedure A) or single-shear...
Advertisement