ASTM International - ASTM C659-90(1998)

Standard Specification for Asbestos-Cement Organic-Foam Core Insulating Panels

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 3
scope:

1.1 This specification covers asbestos-cement plastic-foam core panels consisting of a core of insulating cellular plastic sandwiched between and bonded to two sheets of asbestos-cement facing board. Asbestos-cement plastic-foam core panels are normally nonload-bearing panels designed for exterior and interior walls, partitions, curtain walls, and other insulation and decorative purposes.

1.2 All measurements and tests necessary for determining the conformity of asbestos-cement plastic-foam core panels with this specification are made in accordance with the methods covered in Sections 9 and 10.

1.3 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are provided for information only.

1.4 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See 9.1.2 for a specific hazard warning.

Document History

December 1, 2014
Standard Specification for Asbestos-Cement Organic-Foam Core Insulating Panels (Withdrawn 2019)
1.1 This specification covers asbestos-cement plastic-foam core panels consisting of a core of insulating cellular plastic sandwiched between and bonded to two sheets of asbestos-cement facing board....
May 1, 2008
Standard Specification for Asbestos-Cement Organic-Foam Core Insulating Panels
1.1 This specification covers asbestos-cement plastic-foam core panels consisting of a core of insulating cellular plastic sandwiched between and bonded to two sheets of asbestos-cement facing board....
January 10, 2003
Standard Specification for Asbestos-Cement Organic-Foam Core Insulating Panels
1.1 This specification covers asbestos-cement plastic-foam core panels consisting of a core of insulating cellular plastic sandwiched between and bonded to two sheets of asbestos-cement facing board....
January 10, 2003
Standard Specification for Asbestos-Cement Organic-Foam Core Insulating Panels
1.1 This specification covers asbestos-cement plastic-foam core panels consisting of a core of insulating cellular plastic sandwiched between and bonded to two sheets of asbestos-cement facing board....
ASTM C659-90(1998)
September 10, 1998
Standard Specification for Asbestos-Cement Organic-Foam Core Insulating Panels
1.1 This specification covers asbestos-cement plastic-foam core panels consisting of a core of insulating cellular plastic sandwiched between and bonded to two sheets of asbestos-cement facing board....
Advertisement