ASTM International - ASTM E511-73(1994)e1

Standard Test Method for Measuring Heat Flux Using a Copper-Constantan Circular Foil, Heat-Flux Gage

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 7
ICS Code (Heat. Calorimetry): 17.200.10
scope:

1.1 This test method describes the measurement of radiative or convective heat flux, or both, using a transducer whose sensing element (1, 2) is a thin circular metal foil. While benchmark calibration standards exist for radiative environments, no uniform agreement among practitioners or government entities exists for convective environments.

1.2 The values stated in SI units are to be regarded as the standard. The values stated in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2020
Standard Test Method for Measuring Heat Flux Using a Copper-Constantan Circular Foil, Heat-Flux Transducer
3.1 Fig. 1 is a sectional view of an example circular foil heat-flux transducer. It consists of a circular Constantan foil attached by a metallic bonding process to a heat sink of oxygen-free high...
May 1, 2015
Standard Test Method for Measuring Heat Flux Using a Copper-Constantan Circular Foil, Heat-Flux Transducer
3.1 Fig. 1 is a sectional view of an example circular foil heat-flux transducer. It consists of a circular Constantan foil attached by a metallic bonding process to a heat sink of oxygen-free high...
November 1, 2007
Standard Test Method for Measuring Heat Flux Using a Copper-Constantan Circular Foil, Heat-Flux Transducer
1.1 This test method describes the measurement of radiative heat flux using a transducer whose sensing element (1,2 ) is a thin circular metal foil. These sensors are often called Gardon Gauges. 1.2...
ASTM E511-73(1994)e1
October 10, 2001
Standard Test Method for Measuring Heat Flux Using a Copper-Constantan Circular Foil, Heat-Flux Gage
1.1 This test method describes the measurement of radiative or convective heat flux, or both, using a transducer whose sensing element (1, 2) is a thin circular metal foil. While benchmark...
October 10, 2001
Standard Test Method for Measuring Heat Flux Using a Copper-Constantan Circular Foil, Heat-Flux Gage
1.1 This test method describes the measurement of radiative or convective heat flux, or both, using a transducer whose sensing element (1, 2) is a thin circular metal foil. While benchmark...
Advertisement