ASTM International - ASTM A197/A197M-00

Standard Specification for Cupola Malleable Iron

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 4
ICS Code (Irons): 77.080.10
scope:

1.1 This specification covers malleable irons for castings made by the cupola process.

1.2 Without knowledge of casting geometry and process details, no quantitative relationship can be stated between the properties of the iron in the various locations of a casting and those of a test bar cast from the same iron.

1.3 The values stated are in inch-pound units and are to be regarded as the standard. A complete metric companion Specification A197M has been developed; therefore, no metric equivalents are shown in this specification.

Document History

November 1, 2023
Standard Specification for Cupola Malleable Iron
1.1 This specification covers malleable irons for castings made by the cupola process. 1.2 Without knowledge of casting geometry and process details, quantitative relationships cannot be stated...
November 1, 2019
Standard Specification for Cupola Malleable Iron
1.1 This specification covers malleable irons for castings made by the cupola process. 1.2 Without knowledge of casting geometry and process details, quantitative relationships cannot be stated...
November 1, 2015
Standard Specification for Cupola Malleable Iron
1.1 This specification covers malleable irons for castings made by the cupola process. 1.2 Without knowledge of casting geometry and process details, quantitative relationships cannot be stated...
March 1, 2011
Standard Specification for Cupola Malleable Iron
This specification covers malleable irons for castings made by the cupola process. The chemical composition of the iron shall be such as to produce materials that meet the mechanical property...
February 1, 2006
Standard Specification for Cupola Malleable Iron
This specification covers malleable irons for castings made by the cupola process. The chemical composition of the iron shall be such as to produce materials that meet the mechanical property...
ASTM A197/A197M-00
May 10, 2000
Standard Specification for Cupola Malleable Iron
1.1 This specification covers malleable irons for castings made by the cupola process. 1.2 Without knowledge of casting geometry and process details, no quantitative relationship can be stated...
January 1, 1998
Standard Specification for Cupola Malleable Iron
A description is not available for this item.
Advertisement