ASTM International - ASTM C805-02

Standard Test Method for Rebound Number of Hardened Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This test method is applicable to assess the in-place uniformity of concrete, to delineate regions in a structure of poor quality or deteriorated concrete, and to estimate in-place strength... View More

scope:

1.1 This test method covers the determination of a rebound number of hardened concrete using a spring-driven steel hammer.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C805-02
July 10, 2002
Standard Test Method for Rebound Number of Hardened Concrete
This test method is applicable to assess the in-place uniformity of concrete, to delineate regions in a structure of poor quality or deteriorated concrete, and to estimate in-place strength...
November 10, 1997
Standard Test Method for Rebound Number of Hardened Concrete
1.1 This test method covers the determination of a rebound number of hardened concrete using a spring-driven steel hammer. 1.2 The values stated in SI units are to be regarded as the standard. 1.3...
Advertisement