ASTM International - ASTM C679-87(1997)e1

Standard Test Method for Tack-Free Time of Elastomeric Sealants

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1997
Status: inactive
Page Count: 3
ICS Code (Rubber): 83.060
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This test method describes a procedure for the determination of the tack-free time property of single- and multi-component elastomeric sealants commonly used for sealing, caulking , and glazing in buildings and related construction.

1.2 This test method is applicable to self-leveling and non-sag grades of sealant . Sealants requiring slight heating to facilitate extrusion from the cartridge or gun are also described by this test method.

Note 1-See Specification C920 for type and grade definitions.

1.3 The values stated in metric units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2022
Standard Test Method for Tack-Free Time of Elastomeric Sealants
1.1 This test method covers a procedure for the determination of the tack-free time property of single- and multi-component elastomeric sealants commonly used for sealing, caulking, and glazing in...
July 1, 2015
Standard Test Method for Tack-Free Time of Elastomeric Sealants
1.1 This test method covers a procedure for the determination of the tack-free time property of single- and multi-component elastomeric sealants commonly used for sealing, caulking, and glazing in...
January 1, 2009
Standard Test Method for Tack-Free Time of Elastomeric Sealants
1.1 This test method covers a procedure for the determination of the tack-free time property of single- and multi-component elastomeric sealants commonly used for sealing, caulking, and glazing in...
May 10, 2003
Standard Test Method for Tack-Free Time of Elastomeric Sealants
1.1 This test method covers a procedure for the determination of the tack-free time property of single- and multi-component elastomeric sealants commonly used for sealing, caulking, and glazing in...
ASTM C679-87(1997)e1
June 10, 1997
Standard Test Method for Tack-Free Time of Elastomeric Sealants
1.1 This test method describes a procedure for the determination of the tack-free time property of single- and multi-component elastomeric sealants commonly used for sealing, caulking , and glazing...
Advertisement