ASTM International - ASTM F1646-00
Standard Terminology Relating to Safety and Traction for Footwear
| Organization: | ASTM International |
| Publication Date: | 10 March 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Clothing industry (Vocabularies)): | 01.040.61 |
scope:
1.1 This terminology standard covers terminology used in safety and traction for footwear and related material.
1.2 Words adequately defined in standard dictionaries are not included. Included are words that are particular to this industry.
Note 1-The following standards are currently under the jurisdiction of ASTM Committee F-13 on Safety and Traction for Footwear and are included in : Test Methods F 489, F 609, and F 694; Practices F 695 and F 1637; and Guides F 802 and F 1240.