ASTM International - ASTM F857-96

Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Stationary Rack Type

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 5
ICS Code (Dishwashers): 97.040.40
scope:

1.1 This specification covers manually fed, spray-type, stationary rack, automatically controlled, commercial dishwashing machines.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values given in parentheses are provided for information only.

Document History

November 1, 2017
Standard Specification for Hot Water and Chemical Sanitizing Commercial Dishwashing Machines, Stationary Rack Type
1.1 This specification covers manually fed, spray-type, stationary rack, automatically controlled, hot water and chemical sanitizing commercial dishwashing machines. 1.2 The values stated in...
May 1, 2012
Standard Specification for Hot Water and Chemical Sanitizing Commercial Dishwashing Machines, Stationary Rack Type
1.1 This specification covers manually fed, spray-type, stationary rack, automatically controlled, hot water and chemical sanitizing commercial dishwashing machines. 1.2 The values stated in...
April 1, 2007
Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Stationary Rack Type
This specification covers the material, design, and performance requirements pertinent to the construction of spray-type, stationary rack commercial dishwashing machines that are manually fed yet...
March 10, 2002
Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Stationary Rack Type
1.1 This specification covers manually fed, spray-type, stationary rack, automatically controlled, commercial dishwashing machines. 1.2 The values stated in inch-pound units are to be regarded as...
ASTM F857-96
March 10, 2002
Standard Specification for Hot Water Sanitizing Commercial Dishwashing Machines, Stationary Rack Type
1.1 This specification covers manually fed, spray-type, stationary rack, automatically controlled, commercial dishwashing machines. 1.2 The values stated in inch-pound units are to be regarded as...
Advertisement