ASTM International - ASTM C688-00

Standard Specification for Functional Additions for Use in Hydraulic Cements

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2000
Status: inactive
Page Count: 5
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers methods to investigate the effectiveness of a material to beneficially change the properties of hydraulic cements when the material is interground with the clinker during manufacture of the cement.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 The effect of additions in cement may markedly change properties other than those they are intended to modify. This specification is designed to test for such changes. Table 1 sets forth values for those properties of cement pastes and mortars that would permit a judgment of the changes effected by an addition. Likewise, Table 2 sets forth similar criteria for concrete. Certain additions may be found effective for more than one purpose as indicated in 3.1.4 and 3.1.5.

Document History

December 15, 2022
Standard Specification for Functional Additions for Use in Hydraulic Cements
1.1 This specification covers methods to investigate the effectiveness of a material to beneficially change the properties of hydraulic cements when the material is incorporated during manufacture of...
February 1, 2014
Standard Specification for Functional Additions for Use in Hydraulic Cements
1.1 This specification covers methods to investigate the effectiveness of a material to beneficially change the properties of hydraulic cements when the material is incorporated during manufacture of...
December 1, 2008
Standard Specification for Functional Additions for Use in Hydraulic Cements
1.1 This specification covers methods to investigate the effectiveness of a material to beneficially change the properties of hydraulic cements when the material is incorporated during manufacture of...
December 1, 2008
Standard Specification for Functional Additions for Use in Hydraulic Cements
1.1 This specification covers methods to investigate the effectiveness of a material to beneficially change the properties of hydraulic cements when the material is incorporated during manufacture of...
July 1, 2005
Standard Specification for Functional Additions for Use in Hydraulic Cements
1.1 This specification covers methods to investigate the effectiveness of a material to beneficially change the properties of hydraulic cements when the material is interground with the clinker...
ASTM C688-00
June 10, 2000
Standard Specification for Functional Additions for Use in Hydraulic Cements
1.1 This specification covers methods to investigate the effectiveness of a material to beneficially change the properties of hydraulic cements when the material is interground with the clinker...
Advertisement