ASTM International - ASTM A202/A202M-93(1999)

Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Manganese-Silicon

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers chromium-manganese-silicon alloy steel plates, intended particularly for welded boilers and other pressure vessels.

1.2 Material under this specification is available in two grades having strength levels as follows:

Tensile Strength Grade ksi [MPa] A 75-95 [515-655] B 85-110 [585-760]

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification to 2 in. [50 mm].

1.4 Grade A is suitable for rivets and when so used the bars shall be subject to the requirements for rolled bars specified in Specification A 31, except for the chemical and mechanical requirements.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents. Therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

abstract:

This specification covers chromium-manganese-silicon alloy steel plates, intended particularly for welded boilers and other pressure vessels.

Document History

September 10, 2003
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Manganese-Silicon (Withdrawn 2004)
1.1 This specification covers chromium-manganese-silicon alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Plates under this specification are available in...
ASTM A202/A202M-93(1999)
September 10, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Manganese-Silicon
1.1 This specification covers chromium-manganese-silicon alloy steel plates, intended particularly for welded boilers and other pressure vessels. 1.2 Material under this specification is available...
Advertisement