ASTM International - ASTM D3889/D3889M-96e1

Standard Test Method for Adherence to Linerboard of Pressure-Sensitive Tape at Low Temperature

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 1996
Status: inactive
Page Count: 2
scope:

1.1 This test method provides one procedure for determining the adherence of pressure-sensitive tapes to a standard linerboard or other similar surface.

1.2 This test method provides for an attribute response (pass or fail) and does not yield numerical data on a variable or continuous scale.

1.3 The values stated in either SI or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently, without combining values in any way.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2020
Standard Test Method for Adherence to Linerboard of Pressure-Sensitive Tape at Low Temperature
1.1 This test method covers one procedure for determining the adherence of pressure-sensitive tapes to a standard linerboard or other similar surface. 1.2 This test method provides for an attribute...
Standard Test Method for Adherence to Linerboard of Pressure-Sensitive Tape at Low Temperature
1.1 This test method covers one procedure for determining the adherence of pressure-sensitive tapes to a standard linerboard or other similar surface. 1.2 This test method provides for an attribute...
Standard Test Method for Adherence to Linerboard of Pressure-Sensitive Tape at Low Temperature
1.1 This test method covers one procedure for determining the adherence of pressure-sensitive tapes to a standard linerboard or other similar surface. 1.2 This test method provides for an attribute...
ASTM D3889/D3889M-96e1
March 10, 1996
Standard Test Method for Adherence to Linerboard of Pressure-Sensitive Tape at Low Temperature
1.1 This test method provides one procedure for determining the adherence of pressure-sensitive tapes to a standard linerboard or other similar surface. 1.2 This test method provides for an...
Standard Test Method for Adherence to Linerboard of Pressure-Sensitive Tape at Low Temperature
1.1 This test method provides one procedure for determining the adherence of pressure-sensitive tapes to a standard linerboard or other similar surface. 1.2 This test method provides for an...
Advertisement