ASTM International - ASTM D5748-95

Standard Test Method for Protrusion Puncture Resistance of Stretch Wrap Film

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 July 1995
Status: inactive
Page Count: 4
scope:

1.1 This test method determines the resistance of a stretch wrap film to the penetration of a probe at a standard low rate, a single test velocity. Performed at standard conditions, the test method imparts a biaxial stress that is representative of the type of stress encountered in many product end-use applications. The maximum force, force at break, penetration distance, and energy to break are determined.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2026
Standard Test Method for Protrusion Puncture Resistance of Stretch Wrap Film
1.1 This test method determines the resistance of a stretch wrap film to the penetration of a probe at a standard low rate, a single test velocity. Performed at standard conditions, the test method...
November 1, 2019
Standard Test Method for Protrusion Puncture Resistance of Stretch Wrap Film
1.1 This test method determines the resistance of a stretch wrap film to the penetration of a probe at a standard low rate, a single test velocity. Performed at standard conditions, the test method...
April 1, 2012
Standard Test Method for Protrusion Puncture Resistance of Stretch Wrap Film
Puncture resistance is very important in end-use performance of stretch wrap film used in consumer and industrial product applications. Puncture resistance is a measure of the energy-absorbing...
April 1, 2007
Standard Test Method for Protrusion Puncture Resistance of Stretch Wrap Film
Puncture resistance is very important in end-use performance of stretch wrap film used in consumer and industrial product applications. Puncture resistance is a measure of the energy-absorbing...
ASTM D5748-95
July 15, 1995
Standard Test Method for Protrusion Puncture Resistance of Stretch Wrap Film
1.1 This test method determines the resistance of a stretch wrap film to the penetration of a probe at a standard low rate, a single test velocity. Performed at standard conditions, the test method...
July 15, 1995
Standard Test Method for Protrusion Puncture Resistance of Stretch Wrap Film
1.1 This test method determines the resistance of a stretch wrap film to the penetration of a probe at a standard low rate, a single test velocity. Performed at standard conditions, the test method...
Advertisement