ASTM International - ASTM UOP741-86

Paraffin and Naphthene Distribution by Carbon Number of Saturated Petroleum Distillates by GC

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: inactive
Page Count: 8
scope:

This method is for determining the distribution of paraffins and naphthenes by carbon number, in hydrocarbon samples having an endpoint of 200°C or less (C3-C11). C12 at concentrations less than 3 can be determined. Olefins and aromatics interfere and must be removed prior to analysis by ASTM Method D 2002, D 2003 or other suitable technique. The lower limit of detection for a single carbon number hydrocarbon type is 0.05 mass- or LV-.

Document History

ASTM UOP741-86
July 29, 2002
Paraffin and Naphthene Distribution by Carbon Number of Saturated Petroleum Distillates by GC
This method is for determining the distribution of paraffins and naphthenes by carbon number, in hydrocarbon samples having an endpoint of 200°C or less (C3-C11). C12 at concentrations less than 3...
Advertisement