ASTM International - ASTM F1712-02
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 July 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (External structures): | 91.090 |
scope:
1.1 This specification covers chain-link fencing material applications for detention and correctional facilities.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values given in parentheses are provided for information only.
Document History
June 1, 2011
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications (Withdrawn 2015)
This specification covers chain-link fencing material applications for high security applications. Fabric shall be attached with tie wires or other appropriate fasteners. Fabric shall be attached...
February 15, 2006
Standard Specification for Steel Chain-Link Fencing Materials Used for High Security Applications
This specification covers chain-link fencing material applications for high security applications. Fabric shall be attached with tie wires or other appropriate fasteners. Fabric shall be attached...
ASTM F1712-02
July 10, 2002
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
1.1 This specification covers chain-link fencing material applications for detention and correctional facilities. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI...
November 10, 1996
Standard Specification for Steel Chain-Link Fencing Materials Used in Detention and Correctional Facilities
1.1 This specification covers chain-link fencing material applications for detention and correctional facilities. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI...