ASTM International - ASTM UOP832-83
Carbon Structure of C9 and Lower Boiling Hydrocarbons by Gas Chromatography
| Organization: | ASTM International |
| Publication Date: | 29 July 2002 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This method is for determining the carbon structure of C9 and lower boiling hydrocarbons in cyclic-free, liquid olefinic samples. The endpoint of these samples should not exceed 216 C. Complete hydrogenation of olefins to paraffins is accomplished directly within the chromatographic injection system enabling a carbon structure determination to be made. Components in the C10 to C12 range that may be present in the sample are not individually identified, and are reported as a summation. The lower limit of detection for any single hydrogenated component is 0.05 mass-%.
Document History