ASTM International - ASTM UOP848-84

Nickel, Vanadium, Iron, Lead, Copper and Sodium in Gas Oils by AAS

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: inactive
Page Count: 10
scope:

This method is for determining nickel, vanadium, iron, lead and copper in gas oils by graphite furnance electrothermal Atomic Absorption Spectrophotometry (GFAAS) at levels below 2000 ng/mL (approximating mass-ppb). For determination of higher levels, see UOP 800. Sodium content, expressed as g/g (mass-ppm), is determined directly by flame AAS. The lower limit of detection for all metals, including sodium, ranges from about 2 to 20 ppb depending on the element sought.

Document History

ASTM UOP848-84
July 29, 2002
Nickel, Vanadium, Iron, Lead, Copper and Sodium in Gas Oils by AAS
This method is for determining nickel, vanadium, iron, lead and copper in gas oils by graphite furnance electrothermal Atomic Absorption Spectrophotometry (GFAAS) at levels below 2000 ng/mL...
Advertisement