ASTM International - ASTM UOP856-85

Particle Size Distribution of Powders by Laser Light Scattering

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: inactive
Page Count: 6
scope:

This method is for determining the particle size distribution of powders and slurries in the range of 1.9 to 176 mm using a Leeds & Northrup Microtrac Analyzer.

Document History

January 29, 2008
Particle Size Distribution of Powders by Laser Light Scattering
This method is for determining the particle size distribution of powders and slurries using laser light scattering. Most applications are for particle sizes in the 1 to 100 m range, but the...
ASTM UOP856-85
July 29, 2002
Particle Size Distribution of Powders by Laser Light Scattering
This method is for determining the particle size distribution of powders and slurries in the range of 1.9 to 176 mm using a Leeds & Northrup Microtrac Analyzer.
Advertisement