ASTM International - ASTM UOP868-88

Trace Saturates in High Purity Aromatics by GC

active
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: active
Page Count: 7
scope:

This method is for determining trace paraffins and naphthenes by carbon number from C3 through C10 in olefin-free C6, C7 or C8 aromatics or mixtures thereof (see Note 1). The range of detection for C3 to C8 paraffins or naphthenes is 2 to 2,000 mass-ppm. The range of detection for C9 and C10 paraffins and naphthenes is 100 to 2,000 mass-ppm.

Document History

ASTM UOP868-88
July 29, 2002
Trace Saturates in High Purity Aromatics by GC
This method is for determining trace paraffins and naphthenes by carbon number from C3 through C10 in olefin-free C6, C7 or C8 aromatics or mixtures thereof (see Note 1). The range of detection for...
Advertisement