ASTM International - ASTM UOP880-96

Hydrocarbon Types in Low Olefin Distillates by GC

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: inactive
Page Count: 5
scope:

This method is a procedure for calculating paraffin, olefin, naphthene and aromatic hydrocarbon types in hydrocarbon fractions, such as reformer feeds and reformates, having endpoints of 200°C or less (C3 through C11). C 12 paraffins and naphthenes at concentrations totaling less than 3% can be determined. Olefins must be less than 2%. C6 minus can be reported either individually or by carbon number. C7 through C12 paraffins and naphthenes are determined by carbon number. Aromatics through C10 can be determined individually or by carbon number with C11 aromatics determined as a composite. Olefins are reported undistributed. Results are reported in mass-percent (mass-%) or liquid volume-percent (LV-%).

Document History

July 18, 2008
Hydrocarbon Types and Distributions in Low Olefin C12 and Lower Endpoint Distillates by GC
This method is a procedure for calculating paraffin, olefin, naphthene and aromatic hydrocarbon types in hydrocarbon fractions, such as reformer feeds and reformates, having endpoints of 200°C or...
ASTM UOP880-96
July 29, 2002
Hydrocarbon Types in Low Olefin Distillates by GC
This method is a procedure for calculating paraffin, olefin, naphthene and aromatic hydrocarbon types in hydrocarbon fractions, such as reformer feeds and reformates, having endpoints of 200°C or...
Advertisement