ASTM International - ASTM UOP931-94

Trace Impurities in Mixed Xylenes by Gas Chromatography

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: inactive
Page Count: 8
scope:

This method is for determining trace impurities in high-purity mixed xylenes by gas chromatography. Specific trace impurities determined include non-aromatic hydrocarbons, benzene, toluene and individual C9 and C10 aromatic compounds. C10 or higher non-aromatics, if present, may interfere with the determina-tion of benzene, but it can be determined by UOP Method 543. The range of detection for any single com-ponent is 5 to 500 mass-ppm. Impurities at concentrations above 500 mass-ppm should be determined by UOP Method 744.

Document History

October 1, 2010
Trace Impurities in Mixed Xylenes by GC
This method is for determining trace impurities in high-purity mixed xylenes by gas chromatography (GC). Specific trace impurities determined include non-aromatic hydrocarbons, benzene, toluene and...
ASTM UOP931-94
July 29, 2002
Trace Impurities in Mixed Xylenes by Gas Chromatography
This method is for determining trace impurities in high-purity mixed xylenes by gas chromatography. Specific trace impurities determined include non-aromatic hydrocarbons, benzene, toluene and...
Advertisement