ASTM International - ASTM UOP967-00

Automated Crush Strength of Spherical Catalysts

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: inactive
Page Count: 6
scope:

This method is for determining the crush strength of spherical catalysts using a Chatillon motorized sample stand and force gauge, or tablet hardness tester. The method applies only to spherical particles having a nominal diameter of 1.6-mm (1/16-inch) or larger. The measurement range is from 250 Newtons (N) (56 lbf) down to 1 N (0.22 lbf). Test apparatus other than the Chatillon may be used provided comparable data can be obtained. For statistical purposes, the number of spheres crushed is set at a minimum of fifty; however, more may be specified.

Data generated using this method cannot be directly compared to those generated using UOP Method 914. This method will yield higher values for crush strength. Proper comparisons can only be made after tests are run to determine the offset between the two methods. Such offsets are expected to vary from product to product.

Document History

June 1, 2012
Automated Crush Strength of Spherical and Extruded Catalysts
This method is for determining the piece crush strength (PCS) of spherical and extruded catalysts using the Lloyd’s LS1 motorized sample stand fitted with a load cell. The method applies primarily to...
ASTM UOP967-00
July 29, 2002
Automated Crush Strength of Spherical Catalysts
This method is for determining the crush strength of spherical catalysts using a Chatillon motorized sample stand and force gauge, or tablet hardness tester. The method applies only to spherical...
Advertisement