ASTM International - ASTM C718-93

Standard Test Method for Ultraviolet (UV)-Cold Box Exposure of One-Part, Elastomeric, Solvent-Release Type Sealants (Withdrawn 2002)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1993
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This test method provides an accelerated procedure for predicting the effects of ultraviolet (UV) exposure and cold box cycling on one-part, elastomeric, solvent-release sealing compounds, when used in channel glazing and sealing applications.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values stated in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C718-93
January 1, 1993
Standard Test Method for Ultraviolet (UV)-Cold Box Exposure of One-Part, Elastomeric, Solvent-Release Type Sealants (Withdrawn 2002)
1.1 This test method provides an accelerated procedure for predicting the effects of ultraviolet (UV) exposure and cold box cycling on one-part, elastomeric, solvent-release sealing compounds, when...
Advertisement