ASTM International - ASTM UOP963-98
Trace Aromatic Hydrocarbons in 90 to 400°C Boiling Range Petroleum Distillates by HPLC
| Organization: | ASTM International |
| Publication Date: | 29 July 2002 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This method is for determining aromatics in petroleum distillates boiling in the range of 90 to 400°C by High Performance Liquid Chromatography (HPLC). The method determines aromatics from 0.001 to 4 mass. Above 4 mass, use IP Method 391. The aromatics should be predominantly mono-substituted, single-ring aromatics. Multiple-ring aromatic compounds and aromatic compounds containing two or more alkyl-substituents bias the results high. Significant levels of benzene bias the results low. Compounds containing sulfur, nitrogen, and oxygen may interfere. Mono-alkenes do not interfere, but conjugated di-alkenes and polyalkenes may interfere.
Document History