ASTM International - ASTM C1139-90(2002)

Standard Specification for Fibrous Glass Thermal Insulation and Sound Absorbing Blanket and Board for Military Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 23 February 1990
Status: inactive
Page Count: 5
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

1.1 This specification covers unfaced flexible fibrous glass blanket and faced board used for thermal and sound absorbing insulation at temperatures up to 450°F (232°C) for military applications as a replacement for MIL-I-22023D.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following hazard caveat pertains only to the test method section of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers unfaced flexible fibrous glass blanket and faced board used for thermal and sound absorbing insulation for military applications as a replacement for MIL-I-22023D. The... View More

Document History

February 1, 2014
Standard Specification for Fibrous Glass Thermal Insulation and Sound Absorbing Blanket and Board for Military Applications (Withdrawn 2019)
1.1 This specification covers unfaced flexible fibrous glass blanket and faced board used for thermal and sound absorbing insulation at temperatures up to 450°F (232°C) for military applications as a...
October 1, 2008
Standard Specification for Fibrous Glass Thermal Insulation and Sound Absorbing Blanket and Board for Military Applications
1.1 This specification covers unfaced flexible fibrous glass blanket and faced board used for thermal and sound absorbing insulation at temperatures up to 450°F (232°C) for military applications as a...
January 1, 1996
Standard Specification for Fibrous Glass Thermal Insulation and Sound Absorbing Blanket and Board for Military Applications
1.1 This specification covers unfaced flexible fibrous glass blanket and faced board used for thermal and sound absorbing insulation at temperatures up to 450°F (232°C) for military applications as a...
ASTM C1139-90(2002)
February 23, 1990
Standard Specification for Fibrous Glass Thermal Insulation and Sound Absorbing Blanket and Board for Military Applications
This specification covers unfaced flexible fibrous glass blanket and faced board used for thermal and sound absorbing insulation for military applications as a replacement for MIL-I-22023D. The...
Advertisement