ASTM International - ASTM C726-00a

Standard Specification for Mineral Fiber Roof Insulation Board

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2000
Status: inactive
Page Count: 3
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers the composition and physical properties of mineral fiber insulation board used principally above structural roof decks as a base for built-up roofing in building construction.

1.2 The use of thermal insulation materials covered by this specification may be regulated by building codes or other agencies that address fire performance, or both. The fire performance of the material should be addressed through standard fire test methods established by the appropriate governing documents.

1.3 The values stated in inch-pound units are to be regarded as the standard. the values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of the regulatory limitations prior to use.

Document History

March 1, 2017
Standard Specification for Mineral Wool Roof Insulation Board
1.1 This specification covers the composition and physical properties of mineral wool insulation board used above structural roof decks in building construction. The mineral wool roof insulation acts...
May 1, 2012
Standard Specification for Mineral Wool Roof Insulation Board
1.1 This specification covers the composition and physical properties of mineral wool insulation board used above structural roof decks in building construction. The mineral wool roof insulation acts...
September 1, 2011
Standard Specification for Mineral Wool Roof Insulation Board
1.1 This specification covers the composition and physical properties of mineral wool insulation board used above structural roof decks in building construction. The mineral wool roof insulation acts...
April 1, 2005
Standard Specification for Mineral Fiber Roof Insulation Board
1.1 This specification covers the composition and physical properties of mineral fiber insulation board used above structural roof decks as a base for built-up roofing and single ply membrane systems...
April 1, 2005
Standard Specification for Mineral Fiber Roof Insulation Board
1.1 This specification covers the composition and physical properties of mineral fiber insulation board used above structural roof decks as a base for built-up roofing and single ply membrane systems...
ASTM C726-00a
November 10, 2000
Standard Specification for Mineral Fiber Roof Insulation Board
1.1 This specification covers the composition and physical properties of mineral fiber insulation board used principally above structural roof decks as a base for built-up roofing in building...
November 10, 2000
Standard Specification for Mineral Fiber Roof Insulation Board
1.1 This specification covers the composition and physical properties of mineral fiber insulation board used principally above structural roof decks as a base for built-up roofing in building...
January 1, 1988
Standard Specification for Mineral Fiber Roof Insulation Board
A description is not available for this item.
January 1, 1981
Standard Specification for Mineral Fiber And Mineral Fiber, Rigid Cellular Polyurethane Composite Roof Insulation Board
A description is not available for this item.
Advertisement