ASTM International - ASTM D6773-02
Standard Shear Test Method for Bulk Solids Using the Schulze Ring Shear Tester
| Organization: | ASTM International |
| Publication Date: | 10 March 2002 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
1.1 This method covers the apparatus and procedures for measuring the unconfined yield strength of bulk solids during both continuous flow and after storage at rest. In addition, measurements of internal friction, bulk density, and wall friction on various wall surfaces are included. The SI system of units has been used throughout.
1.2 The most common use of this information is in the design of storage bins and hoppers to prevent flow stoppages due to arching and ratholing, including the slope and smoothness of hopper walls to provide mass flow. Parameters for structural design of such equipment may also be derived from this data. Another application is the measurement of the flowability of bulk solids, for example, for comparison of different products or optimization.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History