ASTM International - ASTM D2175-97(2002)

Standard Test Method for Book Bulk and Book Bulking Number of Paper

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1997
Status: inactive
Page Count: 2
ICS Code (Publishing): 01.140.40
ICS Code (Paper and board): 85.060
scope:

1.1 This test method provides a means of determining the book bulk and bulking number of printing paper under a specified pressure.

1.2 For thickness of single sheets or small packs of sheets, see Test Method D 645.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2007
Standard Test Method for Book Bulk and Book Bulking Number of Paper (Withdrawn 2010)
1.1 This test method provides a means of determining the book bulk and bulking number of printing paper under a specified pressure. 1.2 For thickness of single sheets or small packs of sheets, see...
ASTM D2175-97(2002)
December 10, 1997
Standard Test Method for Book Bulk and Book Bulking Number of Paper
1.1 This test method provides a means of determining the book bulk and bulking number of printing paper under a specified pressure. 1.2 For thickness of single sheets or small packs of sheets, see...
December 10, 1997
Standard Test Method for Book Bulk and Book Bulking Number of Paper
1.1 This test method provides a means of determining the book bulk and bulking number of printing paper under a specified pressure. 1.2 For thickness of single sheets or small packs of sheets, see...
Advertisement