ASTM International - ASTM D2378-02

Standard Specification for Formaldehyde 50% Grade Uninhibited and 37% Grade Inhibited and Uninhibited

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 2
ICS Code (Aldehydes and ketones): 71.080.80
scope:

1.1 This specification covers 50 % uninhibited formaldehyde and 37 % uninhibited and inhibited formaldehyde.

1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.3 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

Document History

January 1, 2022
Standard Specification for Formaldehyde 50 % Grade Uninhibited and 37 % Grade Inhibited and Uninhibited
1.1 This specification covers 50 % uninhibited formaldehyde and 37 % uninhibited and inhibited formaldehyde. 1.2 The following applies to all specified limits in this standard; for purposes of...
July 1, 2012
Standard Specification for Formaldehyde 50 % Grade Uninhibited and 37 % Grade Inhibited and Uninhibited (Withdrawn 2021)
1.1 This specification covers 50 % uninhibited formaldehyde and 37 % uninhibited and inhibited formaldehyde. 1.2 The following applies to all specified limits in this standard; for purposes of...
June 1, 2007
Standard Specification for Formaldehyde 50 % Grade Uninhibited and 37 % Grade Inhibited and Uninhibited
1.1 This specification covers 50 % uninhibited formaldehyde and 37 % uninhibited and inhibited formaldehyde. 1.2 The following applies to all specified limits in this standard; for purposes of...
ASTM D2378-02
July 10, 2002
Standard Specification for Formaldehyde 50% Grade Uninhibited and 37% Grade Inhibited and Uninhibited
1.1 This specification covers 50 % uninhibited formaldehyde and 37 % uninhibited and inhibited formaldehyde. 1.2 The following applies to all specified limits in this standard; for purposes of...
May 10, 1999
Standard Specification for Formaldehyde 50% Grade Uninhibited and 37% Grade Inhibited and Uninhibited
1.1 This specification covers 50% uninhibited formaldehyde and 37% uninhibited and inhibited formaldehyde. 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data...
January 1, 1999
Standard Specification for Formaldehyde 50% Grade Uninhibited and 37% Grade Inhibited and Uninhibited
A description is not available for this item.
Advertisement