ASTM International - ASTM D2419-02

Standard Test Method for Sand Equivalent Value of Soils and Fine Aggregate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 10
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
significance And Use:

This test method assigns an empirical value to the relative amount, fineness, and character of claylike material present in the test specimen.

A minimum sand equivalent value may be... View More

scope:

1.1 This test method is intended to serve as a rapid field-correlation test. The purpose of this test method is to indicate, under standard conditions, the relative proportions of clay-like or plastic fines and dust in granular soils and fine aggregates that pass the 4.75-mm (No. 4) sieve. The term "sand equivalent" expresses the concept that most granular soils and fine aggregates are mixtures of desirable coarse particles, sand, and generally undesirable clay or plastic fines and dust.

Note 1-Some agencies perform the test on material with a top size smaller than the 4.75-mm (No. 4) sieve. This is done to avoid trapping the clay-like or plastic fines and dust below flaky shaped 4.75 to 2.36 mm (No. 4 to 8) sized particles. Testing smaller top sized material may lower the numerical results of the test.

1.2 Units of Measurement

1.2.1 The values stated in SI units are to be regarded as the standard, with the exception of the dimensions of the special sand equivalent test apparatus described in , in which the the inch dimensions are standard. Values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 15, 2022
Standard Test Method for Sand Equivalent Value of Soils and Fine Aggregate
1.1 This test method is intended to serve as a rapid field correlation test. The purpose of this test method is to indicate, under standard conditions, the relative proportions of clay-size or...
June 1, 2014
Standard Test Method for Sand Equivalent Value of Soils and Fine Aggregate
1.1 This test method is intended to serve as a rapid field-correlation test. The purpose of this test method is to indicate, under standard conditions, the relative proportions of clay-size or...
June 1, 2009
Standard Test Method for Sand Equivalent Value of Soils and Fine Aggregate
1.1 This test method is intended to serve as a rapid field-correlation test. The purpose of this test method is to indicate, under standard conditions, the relative proportions of clay-like or...
ASTM D2419-02
July 10, 2002
Standard Test Method for Sand Equivalent Value of Soils and Fine Aggregate
1.1 This test method is intended to serve as a rapid field-correlation test. The purpose of this test method is to indicate, under standard conditions, the relative proportions of clay-like or...
January 1, 1995
Standard Test Method for Sand Equivalent Value of Soils and Fine Aggregate
1.1 This test method is intended to serve as a rapid field-correlation test. The purpose of this test method is to indicate, under standard conditions, the relative proportions of clay-like or...
Advertisement