ASTM International - ASTM C741-93(1998)
Standard Test Method for Accelerated Aging of Wood Sash Face Glazing Compound (Withdrawn 2002)
| Organization: | ASTM International |
| Publication Date: | 10 May 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method covers the testing of wood sash face glazing compounds for accelerated aging.
Note-Test Method D2249 describes a similar procedure for a different type of glazing compound.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History