ASTM International - ASTM C470/C470M-02
Standard Specification for Molds for Forming Concrete Test Cylinders Vertically
| Organization: | ASTM International |
| Publication Date: | 10 August 2002 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
1.1 This specification covers molds for use in forming cylindrical concrete specimens. The provisions of this specification include the requirements for both reusable and single-use molds.
Note 1-Sizes included are molds having diameters from 50 mm [2 in.] to 900 mm [36 in.]. Dimensions of commonly used single-use molds are given in Fig 1.
1.2 The values stated in either SI units or in other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining in any way. The inch-pound units are shown in brackets.
1.3 The following safety hazards caveat pertains only to the test method described in this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.4 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
Document History