ASTM International - ASTM C756-87(1999)
Standard Test Method for Cleanability of Surface Finishes
| Organization: | ASTM International |
| Publication Date: | 28 August 1987 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
1.1 This test method covers the numerical evaluation of the ease or difficulty of cleaning soiled surface finishes. This test method is applicable to all surface finishes not affected by water.
1.2 Values given in SI units are to be regarded as the standard. Inch-pound units are provided for information only.
1.3 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History