ASTM International - ASTM C1504-02

Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains, and Sewers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 4
ICS Code (Pipes and fittings of other materials): 23.040.50
scope:

1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water and sewage.

1.2 A complete metric companion to Specification C 1504 has been developed-C 1504M; therefore, no metric equivalents are presented in this specification.

Note 1-This specification is primarily a manufacturing and purchasing specification. The successful performance of this product depends upon the proper selection of the geometric section, bedding, backfill, and care that the installation conforms to the construction specifications. The purchaser of the precast reinforced concrete three-sided structure specified herein is cautioned that he must properly correlate the loading conditions and the field requirements with the geometric section specified and provide for inspection at the construction site.

Document History

September 15, 2020
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
July 15, 2019
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
February 1, 2016
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
October 1, 2015
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
January 15, 2015
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
January 15, 2015
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
February 1, 2014
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
July 1, 2013
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
February 15, 2013
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
July 1, 2010
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
October 8, 2007
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts and Storm Drains
This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water....
October 1, 2004
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm...
October 1, 2004
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm...
May 10, 2003
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water...
ASTM C1504-02
July 10, 2002
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains, and Sewers
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water...
September 10, 2001
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains, and Sewers
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water...
September 10, 2001
Standard Specification for Manufacture of Precast Reinforced Concrete Three-Sided Structures for Culverts, Storm Drains, and Sewers
1.1 This specification covers single-cell precast conventionally reinforced concrete three-sided structures intended to be used for the construction of culverts and for the conveyance of storm water...
Advertisement