ASTM International - ASTM C512-02

Standard Test Method for Creep of Concrete in Compression

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2002
Status: inactive
Page Count: 4
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This test method measures the load-induced time-dependent compressive strain at selected ages for concrete under an arbitrary set of controlled environmental conditions.

This test method... View More

scope:

1.1 This test method covers the determination of the creep of molded concrete cylinders subjected to sustained longitudinal compressive load. This test method is limited to concrete in which the maximum aggregate size does not exceed 2 in. (50 mm).

1.2 The values stated in inch-pound units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C512-02
August 10, 2002
Standard Test Method for Creep of Concrete in Compression
This test method measures the load-induced time-dependent compressive strain at selected ages for concrete under an arbitrary set of controlled environmental conditions. This test method can be used...
January 1, 1994
Standard Test Method for Creep of Concrete in Compression
1.1 This test method covers the determination of the creep of molded concrete cylinders subjected to sustained longitudinal compressive load. This test method is limited to concrete in which the...
Advertisement