ASTM International - ASTM A954-02

Standard Specification for Austenitic Chromium-Nickel-Silicon Alloy Steel Seamless and Welded Pipe (Withdrawn 2005)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2002
Status: inactive
Page Count: 4
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers seamless and straight-seam welded austenitic steel pipe intended for high-temperature and general corrosive service, having a specified minimum chromium content of less than 10.50 %.

1.2 Appendix X1 lists the dimensions of welded and seamless stainless steel pipe as shown in ANSI B36.19. Pipe having other dimensions may be furnished provided such pipe complies with all other requirements of this specification.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. Unless the order specifies the applicable "M" specification designation (SI units), the material shall be furnished in inch-pound units.

Document History

ASTM A954-02
September 10, 2002
Standard Specification for Austenitic Chromium-Nickel-Silicon Alloy Steel Seamless and Welded Pipe (Withdrawn 2005)
1.1 This specification covers seamless and straight-seam welded austenitic steel pipe intended for high-temperature and general corrosive service, having a specified minimum chromium content of less...
January 1, 1996
Standard Specification for Austenitic Chromium-Nickel-Silicon Alloy Steel Seamless and Welded Pipe
1.1 This specification covers seamless and straight-seam welded austenitic steel pipe intended for high-temperature and general corrosive service, having a specified minimum chromium content of less...
Advertisement