ASTM International - ASTM C1203-91(2002)

Standard Test Method for Quantitative Determination of Alkali Resistance of a Ceramic-Glass Enamel

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 1991
Status: inactive
Page Count: 3
ICS Code (Enamels): 25.220.50
scope:

1.1 This test method covers the determination of the resistance of a fired ceramic-glass enamel to a 10 % alkali solution held near its boiling point for 2 h.

1.2 This test method is not applicable to large tempered glass sheets or specimens larger than 9 by 9 cm.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 9.

Document History

July 1, 2025
Standard Test Method for Quantitative Determination of Alkali Resistance of a Ceramic-Glass Enamel
1.1 This test method covers the determination of the resistance of a fired ceramic-glass enamel to a 10?% alkali solution held near its boiling point for 2 h. 1.2 This test method is not applicable...
February 1, 2019
Standard Test Method for Quantitative Determination of Alkali Resistance of a Ceramic-Glass Enamel
1.1 This test method covers the determination of the resistance of a fired ceramic-glass enamel to a 10 % alkali solution held near its boiling point for 2 h. 1.2 This test method is not applicable...
May 1, 2014
Standard Test Method for Quantitative Determination of Alkali Resistance of a Ceramic-Glass Enamel
1.1 This test method covers the determination of the resistance of a fired ceramic-glass enamel to a 10 % alkali solution held near its boiling point for 2 h. 1.2 This test method is not applicable...
May 1, 2009
Standard Test Method for Quantitative Determination of Alkali Resistance of a Ceramic-Glass Enamel
1.1 This test method covers the determination of the resistance of a fired ceramic-glass enamel to a 10 % alkali solution held near its boiling point for 2 h. 1.2 This test method is not applicable...
April 1, 2004
Standard Test Method for Quantitative Determination of Alkali Resistance of a Ceramic-Glass Enamel
1.1 This test method covers the determination of the resistance of a fired ceramic-glass enamel to a 10 % alkali solution held near its boiling point for 2 h. 1.2 This test method is not applicable...
October 10, 1996
Standard Test Method for Quantitative Determination of Alkali Resistance of a Ceramic-Glass Enamel
1.1 This test method covers the determination of the resistance of a fired ceramic-glass enamel to a 10% alkali solution held near its boiling point for 2 h. 1.2 This test method is not applicable...
ASTM C1203-91(2002)
November 15, 1991
Standard Test Method for Quantitative Determination of Alkali Resistance of a Ceramic-Glass Enamel
1.1 This test method covers the determination of the resistance of a fired ceramic-glass enamel to a 10 % alkali solution held near its boiling point for 2 h. 1.2 This test method is not applicable...
Advertisement