ASTM International - ASTM C762-86(1994)e1

Practice for Application of Spray-Applied Fibrous Thermal Insulation for Elevated Temperatures (Withdrawn 1999)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 4
ICS Code (Heat recovery. Thermal insulation): 27.220
scope:

1.1 This practice covers the application recommendations for spray-applied fibrous insulations consisting of uniform mixtures of thermally resistant binders and inorganic fibrous materials for use on substrates operating at elevated temperatures above 100°F (38°C).

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C762-86(1994)e1
January 1, 1994
Practice for Application of Spray-Applied Fibrous Thermal Insulation for Elevated Temperatures (Withdrawn 1999)
1.1 This practice covers the application recommendations for spray-applied fibrous insulations consisting of uniform mixtures of thermally resistant binders and inorganic fibrous materials for use on...
Advertisement