ASTM International - ASTM F51-00(2002)e1
Standard Test Method for Sizing and Counting Particulate Contaminant In and On Clean Room Garments
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Clothes): | 61.020 |
scope:
1.1 This test method covers the determination of detachable particulate contaminant 5 μm or larger, in and on the fabric of clean room garments.
1.2 This test method does not apply to nonporous fabrics such as Tyvek® or Gortex®. It only applies to fabrics that are porous such as cotton or polyester.
1.3 The values stated in SI units are to be regarded as the standard. The inch-pound values given in parentheses are for information only.
1.4 This test method provides not only the traditional optical microscopic analysis but also a size distribution and surface obscuration analysis for particles on a fine-textured membrane filter or in a tape lift sample. It utilizes transmitted illumination to render all particles darker than the background for gray level detection. Particles collected on opaque plates must be transferred to a suitable membrane filter.
1.5 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History