ASTM International - ASTM B364-96(2002)
Standard Specification for Tantalum and Tantalum Alloy Ingots
| Organization: | ASTM International |
| Publication Date: | 10 October 1996 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other products of non-ferrous metals): | 77.150.99 |
scope:
1.1 This specification covers unalloyed and alloyed tantalum ingots prepared by vacuum-arc melting, electron-beam melting, or powder-metallurgy consolidation to produce consolidated metal for processing to various mill shapes.
1.2 The materials covered by this specification are:
1.2.1 R05200, unalloyed tantalum, electron-beam furnace or vacuum-arc melt, or both,
1.2.2 R05400, unalloyed tantalum, powder-metallurgy consolidation,
1.2.3 R05255, tantalum alloy, 90 % tantalum 10 % tungsten, electron-beam furnace or vacuum-arc melt, or both,
1.2.4 R05252, tantalum alloy, 97.5 % tantalum 2.5 % tungsten, electron-beam furnace or vacuum-arc melt, or both, and,
1.2.5 R05240 tantalum alloy, 60 % tantalum 40 % columbium, electron-beam furnace or vacuum-arc melt, or both.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers unalloyed and alloyed tantalum ingots prepared by vacuum-arc melting, electron-beam melting, or powder-metallurgy consolidation to produce consolidated metal for... View More
Document History