ASTM International - ASTM A691-98(2002)

Standard Specification for Carbon and Alloy Steel Pipe, Electric-Fusion-Welded for High-Pressure Service at High Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1998
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers carbon and alloy steel pipe, electric-fusion-welded with filler metal added, fabricated from pressure-vessel-quality plate of several analyses and strength levels and suitable for high-pressure service at high temperatures. Heat treatment may or may not be required to attain the desired mechanical properties or to comply with applicable code requirements. Supplementary requirements are provided for use when additional testing or examination is desired.

1.2 The specification nominally covers pipe 16 in. (405 mm) in outside diameter and larger with wall thicknesses up to 3 in. (75 mm) inclusive. Pipe having other dimensions may be furnished provided it complies with all other requirements of this specification.

1.3 Several grades and classes of pipe are provided.

1.3.1 Grade designates the type of plate used as listed in .

1.3.2 Class designates the type of heat treatment performed in the manufacture of the pipe, whether the weld is radiographically examined, and whether the pipe has been pressure tested as listed in 1.3.3.

1.3.3 Class designations are as follows (Note 1):

ClassHeat Treatment on PipeRadiography, see Section Pressure Test, see Section
10nonenonenone
11none9none
12none98.3
13nonenone8.3
20stress relieved, see 5.3.1nonenone
21stress relieved, see 5.3.19none
22stress relieved, see 5.3.198.3
23stress relieved, see 5.3.1none8.3
30normalized, see 5.3.2 nonenone
31normalized, see 5.3.29none
32normalized, see 5.3.298.3
33normalized, see 5.3.2 none8.3
40normalized and tempered, see 5.3.3nonenone
41normalized and tempered, see 5.3.39none
42normalized and tempered, see 5.3.398.3
43normalized and tempered, see 5.3.3none8.3
50quenched and tempered, see 5.3.4nonenone
51quenched and tempered, see 5.3.49none
52quenched and tempered, see 5.3.498.3
53quenched and tempered, see 5.3.4none8.3

Note 1-Selection of materials should be made with attention to temperature of service. For such guidance, Specification A 20/A 20M may be consulted.

1.4 Optional requirements of a supplementary nature are provided, calling for additional tests and control of repair welding, when desired.

1.5 The values stated in inch-pound units are to be regarded as the standard.

Document History

November 1, 2007
Standard Specification for Carbon and Alloy Steel Pipe, Electric-Fusion-Welded for High-Pressure Service at High Temperatures
1.1 This specification covers carbon and alloy steel pipe, electric-fusion-welded with filler metal added, fabricated from pressure-vessel-quality plate of several analyses and strength levels and...
ASTM A691-98(2002)
June 10, 1998
Standard Specification for Carbon and Alloy Steel Pipe, Electric-Fusion-Welded for High-Pressure Service at High Temperatures
1.1 This specification covers carbon and alloy steel pipe, electric-fusion-welded with filler metal added, fabricated from pressure-vessel-quality plate of several analyses and strength levels and...
June 10, 1998
Standard Specification for Carbon and Alloy Steel Pipe, Electric-Fusion-Welded for High-Pressure Service at High Temperatures
1.1 This specification covers carbon and alloy steel pipe, electric-fusion-welded with filler metal added, fabricated from pressure-vessel-quality plate of several analyses and strength levels and...
Advertisement