ASTM International - ASTM A838-02

Standard Specification for Free-Machining Ferritic Stainless Soft Magnetic Alloy Bar for Relay Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 4
ICS Code (Steels with special magnetic properties): 77.140.40
scope:

1.1 This specification covers free-machining ferritic stainless soft magnetic alloy produced or supplied expressly in cold-finished bar form for use in magnetic cores and other parts requiring a high permeability, low-coercivity stainless steel.

1.1.1 This specification does not cover either cast parts or parts produced by powder metallurgy techniques.

1.2 Two specific alloy types are covered. The primary constituents are shown in . These types have corrosion resistance similar to AISI Type 430F and Type 430F, Specification A 582/A 582M.

1.3 This specification covers only these alloy types supplied in cold-finished bars in cross-sectional shapes such as rounds, squares, hexagons, and octagons with diameters (diagonals) greater than or equal to 0.250 in. (6.35 mm) and less than or equal to 1.625 in. (41.28 mm).

1.4 Certain cold-finished round bar products are capable of being supplied mill annealed to required magnetic properties such as low coercivity. The size range that can be mill annealed is from 0.250 to 1.625 in. (6.35 to 41.28 mm). Other products of these alloys cannot be mill annealed to produce equivalently low coercivity; hence, the final machined parts should be heat treated as recommended by the producer.

1.5 The values stated in customary (cgs-emu and inch-pound) units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

Document History

May 1, 2024
Standard Specification for Free-Machining Ferritic Stainless Soft Magnetic Alloy Bar for Relay Applications
1.1 This specification covers free-machining ferritic stainless soft magnetic alloy produced or supplied expressly in cold-finished bar form for use in magnetic cores and other parts requiring a high...
October 1, 2018
Standard Specification for Free-Machining Ferritic Stainless Soft Magnetic Alloy Bar for Relay Applications
1.1 This specification covers free-machining ferritic stainless soft magnetic alloy produced or supplied expressly in cold-finished bar form for use in magnetic cores and other parts requiring a high...
May 1, 2013
Standard Specification for Free-Machining Ferritic Stainless Soft Magnetic Alloy Bar for Relay Applications
1.1 This specification covers free-machining ferritic stainless soft magnetic alloy produced or supplied expressly in cold-finished bar form for use in magnetic cores and other parts requiring a high...
May 1, 2007
Standard Specification for Free-Machining Ferritic Stainless Soft Magnetic Alloy Bar for Relay Applications
1.1 This specification covers free-machining ferritic stainless soft magnetic alloy produced or supplied expressly in cold-finished bar form for use in magnetic cores and other parts requiring a high...
ASTM A838-02
October 10, 2002
Standard Specification for Free-Machining Ferritic Stainless Soft Magnetic Alloy Bar for Relay Applications
1.1 This specification covers free-machining ferritic stainless soft magnetic alloy produced or supplied expressly in cold-finished bar form for use in magnetic cores and other parts requiring a high...
Advertisement