ASTM International - ASTM B68-02

Standard Specification for Seamless Copper Tube, Bright Annealed

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for bright annealed seamless copper tube suitable for use in refrigeration, oil lines, gasoline lines, and so forth, where tube with an interior surface essentially free from scale and dirt is required.

1.1.1 Tubes made from any of the following Copper UNS No. designations shall be supplied, unless otherwise specified in the contract or purchase order:

Copper UNS No.Type of Copper
C10200Oxygen-free without residual deoxidants
C10300Oxygen-free, extra low phosphorus
C10800Oxygen-free, low phosphorus
C12000Phosphorus deoxidized, low residual phosphorus
C12200Phosphorus deoxidized, high residual phosphorus

1.2 Values stated in inch-pound units are the standard except for grain size, which is given in SI units.

1.3 This specification is the companion to SI Specification B 68M; therefore, no SI equivalents are presented in this specification.

1.4 The following hazard statement pertains only to the test method described in Sections 20.5 and 21.2.6 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for bright annealed seamless copper tube suitable for use in refrigeration, oil lines, gasoline lines, and so forth, where tube with an interior... View More

Document History

ASTM B68-02
October 10, 2002
Standard Specification for Seamless Copper Tube, Bright Annealed
1.1 This specification establishes the requirements for bright annealed seamless copper tube suitable for use in refrigeration, oil lines, gasoline lines, and so forth, where tube with an interior...
September 10, 1999
Standard Specification for Seamless Copper Tube, Bright Annealed
1.1 This specification establishes the requirements for bright annealed seamless copper tube suitable for use in refrigeration, oil lines, gasoline lines, etc, where tube with an interior surface...
January 1, 1995
Standard Specification for Seamless Copper Tube, Bright Annealed
A description is not available for this item.
Advertisement