ASTM International - ASTM C774-88(2000)
Standard Test Method for Yield Strength of Enameling Steels After Straining and Firing
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Enamels): | 25.220.50 |
scope:
1.1 This test method covers determination of the yield strength of steel specimens after simulated forming and enamel firing operations.
1.2 The values stated in inch-pound units are to be regarded as the standard. SI units are provided for information only.
1.3 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History