ASTM International - ASTM B498/B498M-98(2002)
Standard Specification for Zinc-Coated (Galvanized) Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
| Organization: | ASTM International |
| Publication Date: | 10 September 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers round, zinc-coated, steel core wire with three classes of zinc coating used for mechanical reinforcement in the manufacture of aluminum conductors, steel-reinforced (ACSR).
1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. or 1.60 to 4.80 mm, inclusive.
1.3 The values stated in inch-pound units or SI units are to be regarded separately as standard. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
abstract:
This specification covers round, zinc-coated (galvanized), steel core wire with three classes of zinc coating used for mechanical reinforcement in the manufacture of aluminum conductors,... View More
Document History