ASTM International - ASTM A872/A872M-02
Standard Specification for Centrifugally Cast Ferritic/Austenitic Stainless Steel Pipe for Corrosive Environments
| Organization: | ASTM International |
| Publication Date: | 10 September 2002 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers centrifugally cast ferritic/austenitic steel pipe intended for general corrosive service. These steels are susceptible to embrittlement if used for prolonged periods at elevated temperatures.
1.2 Optional supplementary requirements are provided when additional testing may be required.
1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of each other. Combining values from the two systems may result in nonconformance with the specification.
Document History